Pulse Electronics Corporation Fixed Inductors AFDI003030124R7M04

Description
4.7µH Shielded Wirewound Inductor 54A 1.4mOhm Max Radial
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 54A 1.4mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFDI003030124R7M04TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 54A 1.4mOhm Max Radial

4.7µH Shielded Wirewound Inductor 54A 1.4mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFDI003030124R7M04TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers