Pulse Electronics Corporation Fixed Inductors AFDI00303012220M04

Description
22µH Shielded Wirewound Inductor 23A 6.83mOhm Max Radial
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 23A 6.83mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFDI00303012220M04TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 23A 6.83mOhm Max Radial

22µH Shielded Wirewound Inductor 23A 6.83mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFDI00303012220M04TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details