Pulse Electronics Corporation Fixed Inductors AFDI00282811680M06

Description
68µH Shielded Wirewound Inductor 11A 27.4mOhm Max Radial, 3 Leads
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 11A 27.4mOhm Max Radial, 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFDI00282811680M06TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 11A 27.4mOhm Max Radial, 3 Leads

68µH Shielded Wirewound Inductor 11A 27.4mOhm Max Radial, 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFDI00282811680M06TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details