Pulse Electronics Corporation Fixed Inductors AFDI00282811330M06

Description
33µH Shielded Wirewound Inductor 18A 11.3mOhm Max Radial
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 18A 11.3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFDI00282811330M06TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 18A 11.3mOhm Max Radial

33µH Shielded Wirewound Inductor 18A 11.3mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFDI00282811330M06TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details