Pulse Electronics Corporation Fixed Inductors AFDI00282811101M06

Description
100µH Shielded Wirewound Inductor 11A 32.2mOhm Max Radial, 3 Leads
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 11A 32.2mOhm Max Radial, 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFDI00282811101M06TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 11A 32.2mOhm Max Radial, 3 Leads

100µH Shielded Wirewound Inductor 11A 32.2mOhm Max Radial, 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFDI00282811101M06TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Through Hole
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers