Pulse Electronics Corporation Bead/Filter/EMI Optimization >> Common Mode Filters AE5002

Description
100uH@100kHz 4.2Ω 2 4.50mm x 3.20mm Common Mode Filters ROHS
Description
100uH@100kHz 4.2Ω 2 4.50mm x 3.20mm Common Mode Filters ROHS
Datasheet
Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number 50AK8212, is designed for automotive Ethernet applications and has a DC current rating of 100mA. It features a compact surface mount design with dimensions of 4.5mm in length, 3.2mm in width, and 2.8mm in height. The filter meets AEC-Q200 requirements, ensuring reliability in automotive environments, and is RoHS compliant. It operates effectively within a temperature range of -40°C to +125°C. The product is suitable for applications requiring common mode noise suppression and is tested with leading PHY partners, making it a viable choice for engineers looking for dependable performance in automotive systems.

Datasheet Summary
Powered by GS/AI

The Common Mode Filter, part number 50AK8212, is designed for automotive Ethernet applications and has a DC current rating of 100mA. It features a compact surface mount design with dimensions of 4.5mm in length, 3.2mm in width, and 2.8mm in height. The filter meets AEC-Q200 requirements, ensuring reliability in automotive environments, and is RoHS compliant. It operates effectively within a temperature range of -40°C to +125°C. The product is suitable for applications requiring common mode noise suppression and is tested with leading PHY partners, making it a viable choice for engineers looking for dependable performance in automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - AE5002 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
AE5002
Bead/Filter/EMI Optimization >> Common Mode Filters AE5002
100uH@100kHz 4.2Ω 2 4.50mm x 3.20mm Common Mode Filters ROHS

100uH@100kHz 4.2Ω 2 4.50mm x 3.20mm Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Filter, 120Uh, 0.1A Rohs Compliant Pulse Electronics - 85AJ1569 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 120Uh, 0.1A Rohs Compliant Pulse Electronics
85AJ1569
Common Mode Filter, 120Uh, 0.1A Rohs Compliant Pulse Electronics 85AJ1569
COMMON MODE FILTER, 120UH, 0.1A ROHS COMPLIANT: YES

COMMON MODE FILTER, 120UH, 0.1A ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics - 50AK8212 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics
50AK8212
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics 50AK8212
COMMON MODE FILTER, 0.1A, SMD; DC Current Rating:100mA; Inductance:100µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.1A, SMD; DC Current Rating:100mA; Inductance:100µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics - 50AK8213 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics
50AK8213
Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics 50AK8213
COMMON MODE FILTER, 0.1A, SMD; DC Current Rating:100mA; Inductance:100µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.1A, SMD; DC Current Rating:100mA; Inductance:100µH; Product Range:-; Impedance:-; Product Length:4.5mm; Product Width:3.2mm; Product Height:2.8mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number AE5002 85AJ1569 50AK8212
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Filter, 120Uh, 0.1A Rohs Compliant Pulse Electronics Common Mode Filter, 0.1A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQB020ADC-N07-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
4 suppliers
EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details