220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A
FERRITE BEAD 220 OHM 0805 1LN
FERRITE BEAD 220 OHM 0805 1LN
FERRITE BEAD 220 OHM 0805 1LN Product overview: ABUP00201209221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABUP00201209221Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-ABUP00201209221Y00TR-ND | 841-ABUP00201209221Y00 |
| Product Name | Ferrite Beads and Chips | 220 OHM Inductor and Choke |
| DCR | 0.0400 ohms | |
| Rated DC Current | 3000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |