33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 3A
FERRITE BEAD 33 OHM 0402 1LN Product overview: ABUP00100505330Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABUP00100505330Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-ABUP00100505330Y00TR-ND | 841-ABUP00100505330Y00 |
| Product Name | Ferrite Beads and Chips | 33 OHM Inductor and Choke |
| DCR | 0.0220 ohms | |
| Rated DC Current | 3000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |