FERRITE BEAD 300 OHM 1206 1LN Product overview: ABPY00321611301Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00321611301Y
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-ABPY00321611301Y00 | 553-ABPY00321611301Y00TR-ND |
| Product Name | 300 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 300 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |