Pulse Electronics Corporation Ferrite Beads and Chips ABPY00201209201Y00

Description
200 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABPY00201209201Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABPY00201209201Y00TR-ND
Ferrite Beads and Chips 553-ABPY00201209201Y00TR-ND
200 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

200 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A

Buy Now Datasheet
200 OHM Inductor and Choke - 841-ABPY00201209201Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM Inductor and Choke
841-ABPY00201209201Y00
200 OHM Inductor and Choke 841-ABPY00201209201Y00
FERRITE BEAD 200 OHM 0805 1LN Product overview: ABPY00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00201209201Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 200 OHM 0805 1LN Product overview: ABPY00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABPY00201209201Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABPY00201209201Y00TR-ND 841-ABPY00201209201Y00
Product Name Ferrite Beads and Chips 200 OHM Inductor and Choke
DCR 0.0500 ohms
Rated DC Current 2500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details