Pulse Electronics Corporation Ferrite Beads and Chips ABNQ00160808600Y00

Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABNQ00160808600Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABNQ00160808600Y00TR-ND
Ferrite Beads and Chips 553-ABNQ00160808600Y00TR-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 500mA

Buy Now Datasheet
60 OHM Inductor and Choke - 841-ABNQ00160808600Y00 - ERSAELECTRONICS PTE. LTD.
Singapore
60 OHM Inductor and Choke
841-ABNQ00160808600Y00
60 OHM Inductor and Choke 841-ABNQ00160808600Y00
FERRITE BEAD 60 OHM 0603 1LN Product overview: ABNQ00160808600Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABNQ00160808600Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: ABNQ00160808600Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABNQ00160808600Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABNQ00160808600Y00TR-ND 841-ABNQ00160808600Y00
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke
DCR 0.2500 ohms
Rated DC Current 500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers