Pulse Electronics Corporation Ferrite Beads and Chips ABNQ00100505121Y00

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABNQ00100505121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABNQ00100505121Y00TR-ND
Ferrite Beads and Chips 553-ABNQ00100505121Y00TR-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 350mA

Buy Now Datasheet
120 OHM Inductor and Choke - 841-ABNQ00100505121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-ABNQ00100505121Y00
120 OHM Inductor and Choke 841-ABNQ00100505121Y00
FERRITE BEAD 120 OHM 0402 1LN Product overview: ABNQ00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABNQ00100505121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0402 1LN Product overview: ABNQ00100505121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABNQ00100505121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABNQ00100505121Y00TR-ND 841-ABNQ00100505121Y00
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke
DCR 0.4000 ohms
Rated DC Current 350 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details