FERRITE BEAD 1K OHM 0805 1LN Product overview: ABGK00201209102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABGK00201209102Y
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 400mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-ABGK00201209102Y00 | 553-ABGK00201209102Y00TR-ND |
| Product Name | Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 1000 ohms |