Pulse Electronics Corporation Ferrite Beads and Chips ABBK00201209800Y00

Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA
Request a Quote Datasheet
Description
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-ABBK00201209800Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABBK00201209800Y00TR-ND
Ferrite Beads and Chips 553-ABBK00201209800Y00TR-ND
80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA

80 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA

Buy Now Datasheet
80 OHM Inductor and Choke - 841-ABBK00201209800Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80 OHM Inductor and Choke
841-ABBK00201209800Y00
80 OHM Inductor and Choke 841-ABBK00201209800Y00
FERRITE BEAD 80 OHM 0805 1LN Product overview: ABBK00201209800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209800Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 80 OHM 0805 1LN Product overview: ABBK00201209800Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209800Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 553-ABBK00201209800Y00TR-ND 841-ABBK00201209800Y00
Product Name Ferrite Beads and Chips 80 OHM Inductor and Choke
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details