Pulse Electronics Corporation 200 OHM Inductor and Choke ABBK00201209201Y00

Description
FERRITE BEAD 200 OHM 0805 1LN Product overview: ABBK00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209201Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 200 OHM 0805 1LN Product overview: ABBK00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209201Y 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM Inductor and Choke - 841-ABBK00201209201Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM Inductor and Choke
841-ABBK00201209201Y00
200 OHM Inductor and Choke 841-ABBK00201209201Y00
FERRITE BEAD 200 OHM 0805 1LN Product overview: ABBK00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209201Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 200 OHM 0805 1LN Product overview: ABBK00201209201Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ABBK00201209201Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 553-ABBK00201209201Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-ABBK00201209201Y00TR-ND
Ferrite Beads and Chips 553-ABBK00201209201Y00TR-ND
200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA

200 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-ABBK00201209201Y00 553-ABBK00201209201Y00TR-ND
Product Name 200 OHM Inductor and Choke Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Inductance Tolerance 25 (+/- %)
Impedance 200 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details