Pulse Electronics Corporation SMD 5.3GHZ Rf Antenna 4313-213-06158

Description
RF ANT 5.3GHZ CHIP SOLDER SMD Product overview: 4313-213-06158 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 5.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4313-213-06158 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 5.3GHZ CHIP SOLDER SMD Product overview: 4313-213-06158 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 5.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4313-213-06158 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.3GHZ Rf Antenna - 875-4313-213-06158 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3GHZ Rf Antenna
875-4313-213-06158
SMD 5.3GHZ Rf Antenna 875-4313-213-06158
RF ANT 5.3GHZ CHIP SOLDER SMD Product overview: 4313-213-06158 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 5.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4313-213-06158 can be used for catalog matching and distributor lookup.

RF ANT 5.3GHZ CHIP SOLDER SMD Product overview: 4313-213-06158 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 5.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-4313-213-06158 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 4313-213-06158 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
4313-213-06158
RF Antennas 4313-213-06158
5.3GHz WLAN Chip RF Antenna 5.16GHz ~ 5.37GHz 5dBi Solder Surface Mount

5.3GHz WLAN Chip RF Antenna 5.16GHz ~ 5.37GHz 5dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-4313-213-06158 4313-213-06158
Product Name SMD 5.3GHZ Rf Antenna RF Antennas
Applications RF Testing WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details