Pulse Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 23Z90SM-T 23Z90SM-T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002499-23Z90SM-T Packaging: Tape and Reel Termination: Through Hole Length: 11.43 mm Shielding: Unshielded Height: 9.14 mm Number of Pins: 16 Width: 6.73 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.14 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002499-23Z90SM-T Packaging: Tape and Reel Termination: Through Hole Length: 11.43 mm Shielding: Unshielded Height: 9.14 mm Number of Pins: 16 Width: 6.73 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.14 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 23Z90SM-T - 1002499-23Z90SM-T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 23Z90SM-T
1002499-23Z90SM-T
OEM Parts - OEM Parts (0 - 9) - 23Z90SM-T 1002499-23Z90SM-T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002499-23Z90SM-T Packaging: Tape and Reel Termination: Through Hole Length: 11.43 mm Shielding: Unshielded Height: 9.14 mm Number of Pins: 16 Width: 6.73 mm Categories: OEM Parts(0-9) DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 9.14 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Lead/Base Style: Gull Wing

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002499-23Z90SM-T
Packaging: Tape and Reel
Termination: Through Hole
Length: 11.43 mm
Shielding: Unshielded
Height: 9.14 mm
Number of Pins: 16
Width: 6.73 mm
Categories: OEM Parts(0-9)
DC Resistance (DCR): 200 mΩ
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 9.14 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002499-23Z90SM-T
Product Name OEM Parts - OEM Parts (0 - 9) - 23Z90SM-T
Unlock Full Specs
to access all available technical data