Pulse Electronics Corporation Fixed Inductors - 23Z87SM 23Z87SM

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997119-23Z87SM Termination: SMD/SMT Length: 9.27 mm Shielding: Unshielded Inductance: 69 mH Test Frequency: 100 MHz Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Depth: 5.97 mm Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997119-23Z87SM Termination: SMD/SMT Length: 9.27 mm Shielding: Unshielded Inductance: 69 mH Test Frequency: 100 MHz Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Depth: 5.97 mm Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 23Z87SM - 997119-23Z87SM - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 23Z87SM
997119-23Z87SM
Fixed Inductors - 23Z87SM 997119-23Z87SM
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997119-23Z87SM Termination: SMD/SMT Length: 9.27 mm Shielding: Unshielded Inductance: 69 mH Test Frequency: 100 MHz Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Depth: 5.97 mm Mount: Surface Mount RoHS: Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997119-23Z87SM
Termination: SMD/SMT
Length: 9.27 mm
Shielding: Unshielded
Inductance: 69 mH
Test Frequency: 100 MHz
Categories: Fixed Inductors
DC Resistance (DCR): 200 mΩ
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Depth: 5.97 mm
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 997119-23Z87SM
Product Name Fixed Inductors - 23Z87SM
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details