Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999631-23Z435SM
Termination: SMD/SMT
Length: 11.43 mm
Shielding: Unshielded
Height: 9.14 mm
Weight: 850.003752 mg
Width: 6.73 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999631-23Z435SM |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 23Z435SM |