Pulse Electronics Corporation Transformers - Power Transformers 14A-20-24B28

Description
PWR XFMR LAMINATED 20VA TH
Description
PWR XFMR LAMINATED 20VA TH

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Power Transformers
14A-20-24B28
Transformers - Power Transformers 14A-20-24B28
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers
Product Number 14A-20-24B28
Product Name Transformers - Power Transformers
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A13-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 2000 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7984-CL CR7984-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details