Pulse Electronics Corporation Transformers - Power Transformers 14A-2.5-24B25

Description
PWR XFMR LAMINATED 2.5VA TH
Description
PWR XFMR LAMINATED 2.5VA TH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Transformers - Power Transformers
14A-2.5-24B25
Transformers - Power Transformers 14A-2.5-24B25
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Power Transformers
Product Number 14A-2.5-24B25
Product Name Transformers - Power Transformers
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

FA2706 Flyback Transformer for STMicroelectronic PM8800 - FA2706-BL FA2706-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A2-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details