Pulsar Microwave Corporation SP8T Reflective Switch SW8RD-11

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP8T Reflective Switch
SW8RD-11
SP8T Reflective Switch SW8RD-11
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW8RD-11
Product Name SP8T Reflective Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 1 to 4 MHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details
RF ICs - 349192 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details