SW8AD-12 -- SP8T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP8T Absorptive Switch
SW8AD-12
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW8AD-12 |
|
Product Name
|
SP8T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
2 to 8 MHz
|
|
Insertion Loss
|
3.3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Connector
SMA
Frequency Range
0.0 to 22000 MHz
Type
Single Pole Double Throw; SPDT
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
100 to 6000 MHz
View Details
3 suppliers