SW6RD-12 -- SP6T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP6T Reflective Switch
SW6RD-12
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW6RD-12 |
|
Product Name
|
SP6T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
2 to 8 MHz
|
|
Insertion Loss
|
3.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
MIPI 2.1
Frequency Range
400 to 7125 MHz
Type
4P4T
View Details
Frequency Range
0.0 to 15000 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 2700 MHz
View Details
2 suppliers