Pulsar Microwave Corporation SP6T Absorptive Switch SW6AD-12

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP6T Absorptive Switch
SW6AD-12
SP6T Absorptive Switch SW6AD-12
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW6AD-12
Product Name SP6T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 2 to 8 MHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS16MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details