Pulsar Microwave Corporation SP5T Reflective Switch SW5RD-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP5T Reflective Switch
SW5RD-10
SP5T Reflective Switch SW5RD-10
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW5RD-10
Product Name SP5T Reflective Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.5000 to 2 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGSA11GN10E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
5 suppliers
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers