SW5AD-12 -- SP5T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP5T Absorptive Switch
SW5AD-12
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW5AD-12 |
|
Product Name
|
SP5T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
2 to 8 MHz
|
|
Insertion Loss
|
3.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
GPIO
Frequency Range
500 to 6000 MHz
Insertion Loss
0.1600 dB
View Details
Connector
SMA
Frequency Range
0.0 to 26500 MHz
Type
2P3T
View Details
Package Type
Surface Mount
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
4500 MHz
View Details
3 suppliers