Pulsar Microwave Corporation SP3T Reflective Switch SW3RD-26

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP3T Reflective Switch
SW3RD-26
SP3T Reflective Switch SW3RD-26
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW3RD-26
Product Name SP3T Reflective Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 1 to 4 MHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGS14M8U9E6327XUSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 9-UFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 7125 MHz
View Details
RF Coaxial Switches - NMS27 - kTB Solutions
Specs
Connector 7/16
Frequency Range 0.0 to 4000 MHz
Type Single Pole Double Throw; SPDT
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers