Pulsar Microwave Corporation SP3T Absorptive Switch SW3AD-22

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP3T Absorptive Switch
SW3AD-22
SP3T Absorptive Switch SW3AD-22
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW3AD-22
Product Name SP3T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.1000 to 1 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details