SW2RD-32 -- SP2T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP2T Reflective Switch
SW2RD-32
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW2RD-32 |
|
Product Name
|
SP2T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 12 MHz
|
|
Insertion Loss
|
2.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
MIPI
Frequency Range
100 to 6000 MHz
Insertion Loss
0.2000 dB
View Details
Frequency Range
22000 to 33000 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
50000 MHz
View Details