SW1RD-32 -- SP1T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP1T Reflective Switch
SW1RD-32
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW1RD-32 |
|
Product Name
|
SP1T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 12 MHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
MIPI 2.1
Frequency Range
400 to 7125 MHz
Insertion Loss
0.4300 dB
View Details
Frequency Range
0.0 to 18000 MHz
Type
Single Pole Double Throw; SPDT
View Details
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
500 to 6000 MHz
Insertion Loss
1 to 2.6 dB
View Details