Pulsar Microwave Corporation SP1T Absorptive Switch SW1AD-15

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP1T Absorptive Switch
SW1AD-15
SP1T Absorptive Switch SW1AD-15
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW1AD-15
Product Name SP1T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 2 to 8 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details