Pulsar Microwave Corporation Narrow Bandwidth Phase Shifter ST-09 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Narrow Bandwidth Phase Shifter
ST-09 Series
Narrow Bandwidth Phase Shifter ST-09 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number ST-09 Series
Product Name Narrow Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 285 to 315 MHz
Phase Shift Range 180-deg
Insertion Loss 1.7 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-51+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details