Pulsar Microwave Corporation Narrow Bandwidth Phase Shifter ST-07 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Narrow Bandwidth Phase Shifter
ST-07 Series
Narrow Bandwidth Phase Shifter ST-07 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number ST-07 Series
Product Name Narrow Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 133 to 147 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-446+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Butler Matrix - KBM9020070 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 7000 MHz
Phase Shift Range 90-deg; 180-deg
View Details