Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS4-01-464/3

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS4-01-464/3
2:1 - 6:1 Stripline 90° Hybrid QS4-01-464/3
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS4-01-464/3
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o342601590 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
2-Way Power Dividers 6020200 - 6020200 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 20000.00 MHz
Insertion Loss 1.20 dB
View Details
16-Way Power Dividers/Combiners - NPD16-5000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 5000.00 to 12000.00 MHz
View Details
LTCC Surface Mount 90° Hybrid, 3.2 to 4.2 GHz, 50Ω - HPCJ-03-422+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details