Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-14 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-14 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-14 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-14 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 2.00 to 250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128280 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-800-1880 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 800.00 to 1880.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZMSC-4-1+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module
Insertion Loss 0.70 dB
View Details
2 suppliers