Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-07 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-07 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-07 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-07 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 50.00 to 250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T250280500 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N,SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-2000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-GP2S1+DKR-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.90 dB
Isolation 9.00 dB
View Details
5 suppliers