Pulsar Microwave Corporation 5:1 - 125:1 Bandwidth 90° Hybrid QE-06 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
5:1 - 125:1 Bandwidth 90° Hybrid
QE-06 Series
5:1 - 125:1 Bandwidth 90° Hybrid QE-06 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QE-06 Series
Product Name 5:1 - 125:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 40.00 to 200.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
2-Way Power Dividers 6040265 - 6040265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 26500.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-10000-26500-20-K - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 10000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-GP2Y1+TR-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 1.00 dB
Isolation 12.00 dB
View Details
3 suppliers