Pulsar Microwave Corporation 2:1 - 4:1 Bandwidth 90° Hybrid Q2-10 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 4:1 Bandwidth 90° Hybrid
Q2-10 Series
2:1 - 4:1 Bandwidth 90° Hybrid Q2-10 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number Q2-10 Series
Product Name 2:1 - 4:1 Bandwidth 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 90.00 to 180.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o36213800 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 4-Way Power Dividers 7005265 - 7005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 26500.00 MHz
Insertion Loss 4.30 dB
View Details
4-Way Power Dividers/Combiners - NPD4-13750-14500 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 13750.00 to 14500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-EP4KA+CT-ND - DigiKey
Specs
Package Type / Form Factor 32-VFQFN Exposed Pad
Insertion Loss 1.10 dB
Isolation 14.00 dB
View Details
2 suppliers