Pulsar Microwave Corporation Wilkinson 8-Way Power Divider PS8-18-454/8S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 8-Way Power Divider
PS8-18-454/8S
Wilkinson 8-Way Power Divider PS8-18-454/8S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS8-18-454/8S
Product Name Wilkinson 8-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized
Frequency 500.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
View Details
RF Power Dividers/Splitters - 3157-ZC4PD-01263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.60 dB
Isolation 33.00 dB
View Details