Pulsar Microwave Corporation Wilkinson 8-Way Power Divider PS8-07-454/2S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 8-Way Power Divider
PS8-07-454/2S
Wilkinson 8-Way Power Divider PS8-07-454/2S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS8-07-454/2S
Product Name Wilkinson 8-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized
Frequency 5800.00 to 6400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-Way Power Dividers/Combiners - NPD6-800-2500-20-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 800.00 to 2500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SCPQ-60+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 0.15 dB
Isolation 20.00 dB
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details