Pulsar Microwave Corporation Wilkinson 3-Way Power Divider PS3-14-451/9S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 3-Way Power Divider
PS3-14-451/9S
Wilkinson 3-Way Power Divider PS3-14-451/9S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS3-14-451/9S
Product Name Wilkinson 3-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Frequency 4000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-Way Power Dividers/Combiners - NPD6-800-3000 - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 800.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
PBR-0006SMG, High Isolation Power Combiner - PBR-0006SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 6000.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details