Pulsar Microwave Corporation Wilkinson 3-Way Power Divider PS3-08-451/3S

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 3-Way Power Divider
PS3-08-451/3S
Wilkinson 3-Way Power Divider PS3-08-451/3S
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS3-08-451/3S
Product Name Wilkinson 3-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Frequency 2000.00 to 2500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-300-3000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 300.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSCJ-2-232-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.90 dB
Isolation 30.00 dB
View Details
2 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.675G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 1000.00 MHz
Insertion Loss 0.75 dB
View Details