Pulsar Microwave Corporation Wilkinson 2-Way Power Divider PS2-05-450/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Wilkinson 2-Way Power Divider
PS2-05-450/3N
Wilkinson 2-Way Power Divider PS2-05-450/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number PS2-05-450/3N
Product Name Wilkinson 2-Way Power Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Frequency 950.00 to 1225.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-100-700-1-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 100.00 to 700.00 MHz
View Details
60 MHZ Rf Power Divider Splitter - 851-PSC-2-2+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tube
Connectors Through Hole
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details