Pulsar Microwave Corporation 3 Port 180° Hybrid JT-01-301

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
3 Port 180° Hybrid
JT-01-301
3 Port 180° Hybrid JT-01-301
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number JT-01-301
Product Name 3 Port 180° Hybrid
Category Passive
Divider / Combiner Type 180º Hybrid
Package Type / Form Factor Connectorized
Frequency 0.30 to 20.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o4T250262801 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
16-Way Power Dividers/Combiners - NPD16-2000-4000-50-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB8PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 17.00 dB
View Details