RoHS compliant, Custom frequency bands &optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | FX-03-301 |
| Product Name | Frequency Passive Doubler |
| Frequency Multiplier Type | Passive |
| Input Frequency Range | 50 to 1000 MHz |
| Multiplying Factor | 2X |
| Conversion Loss / Gain | 20 dB |