SMA connector, RoHS compliant
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Couplers |
| Product Number | CS10-14-436/15 |
| Product Name | Directional Coupler - High Frequency |
| RF Coupler Type | Uni-Directional |
| Package Type | Connectorized |
| Frequency Range | 4000.00 to 12400.00 MHz |
| Power | 10.00 watts |