Type N connector, RoHS compliant
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Couplers |
| Product Number | CS10-02A-436/3N |
| Product Name | Directional Coupler - High Frequency |
| RF Coupler Type | Uni-Directional |
| Package Type | Connectorized |
| Frequency Range | 800.00 to 2200.00 MHz |
| Power | 10.00 watts |