Pulsar Microwave Corporation Directional Coupler - High Frequency CS06-06-435/1

Description
SMA connector, RoHS compliant
Description
SMA connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - High Frequency
CS06-06-435/1
Directional Coupler - High Frequency CS06-06-435/1
SMA connector, RoHS compliant

SMA connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number CS06-06-435/1
Product Name Directional Coupler - High Frequency
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 3600.00 to 4200.00 MHz
Power 4.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100418516 - 100418516 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18500.00 MHz
Power 20.00 watts
View Details
Directional Couplers - CGN-30-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details