Pulsar Microwave Corporation Directional Coupler - Dual High Power C50-109-481/1N

Description
SMA connector, RoHS compliant
Description
SMA connector, RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - Dual High Power
C50-109-481/1N
Directional Coupler - Dual High Power C50-109-481/1N
SMA connector, RoHS compliant

SMA connector, RoHS compliant

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Couplers
Product Number C50-109-481/1N
Product Name Directional Coupler - Dual High Power
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 100000.00 MHz
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20-8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 3060200 - 3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 1.00 dB
View Details